GGB DP31™ Metal-Polymer Lead Free Plain Bearings 02 DP31

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP31™ Metal-Polymer Lead Free Plain Bearings - 02 DP31 - GGB
Thorofare, NJ, United States
DP31™ Metal-Polymer Lead Free Plain Bearings
02 DP31
DP31™ Metal-Polymer Lead Free Plain Bearings 02 DP31
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Excellent low friction and wear resistance performance in lubricated applications
  • Excellent flow erosion and cavitation resistance
  • Very good fatigue strength
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 02 DP31
Product Name DP31™ Metal-Polymer Lead Free Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DP11™ Metal-Polymer Low Friction Composite Bearings - 07O DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 1008DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
HSG™ Filament Wound PTFE Plain Bearings - 02 HSG - GGB
Specs
Bushing Type Sleeve
Bearing Surface Epoxy Resin and Fiberglass Composite
Operating Temperature -319 to 320 F (-195 to 160 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 09DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5605 to 0.5615 inch (14.24 to 14.26 mm)
View Details