GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 09 DB 15

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GGB-DB® cast bronze bushings are maintenance-free bearings designed for heavy-duty industrial applications, featuring solid lubricant inserts of PTFE or graphite. They are available in cylindrical, flanged, thrust washer, and other custom forms, with operating temperatures up to 350°C for graphite-impregnated versions. Mechanical properties include minimum yield strengths from 97 to 414 N/mm² and tensile strengths from 207 to 758 N/mm². Maximum dynamic load capacity ranges from 70 to 250 N/mm², with a maximum sliding speed of 0.5 m/s and a pU factor up to 1.5 N/mm²·m/s. The coefficient of friction under dry conditions is 0.05-0.18. Bearings require housing holes with H7 tolerance and shafts with d8 tolerance, with surface roughness specified for assembly. The series is not available in a 09 DB 15 variant as designated, and the part number supplied does not correspond to any listed model.

Datasheet Summary
Powered by GS/AI

GGB-DB® cast bronze bushings are maintenance-free bearings designed for heavy-duty industrial applications, featuring solid lubricant inserts of PTFE or graphite. They are available in cylindrical, flanged, thrust washer, and other custom forms, with operating temperatures up to 350°C for graphite-impregnated versions. Mechanical properties include minimum yield strengths from 97 to 414 N/mm² and tensile strengths from 207 to 758 N/mm². Maximum dynamic load capacity ranges from 70 to 250 N/mm², with a maximum sliding speed of 0.5 m/s and a pU factor up to 1.5 N/mm²·m/s. The coefficient of friction under dry conditions is 0.05-0.18. Bearings require housing holes with H7 tolerance and shafts with d8 tolerance, with surface roughness specified for assembly. The series is not available in a 09 DB 15 variant as designated, and the part number supplied does not correspond to any listed model.

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 15 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
09 DB 15
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 09 DB 15
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 09 DB 15
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

LDD™ Perforated Bronze Bearings - 09 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 02DU03 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1236 to 0.1243 inch (3.14 to 3.16 mm)
View Details
EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE - 13 EP63 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
Solid Polymer High Precision Plain Bearings - 0808 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details