LD monometallic bronze bushings are wear-resistant bearings made of CuSn8 bronze with perforated grease reservoirs, designed for lubricated applications under high loads and low speeds. The bushings have an operating temperature range of -40°C to 150°C, a static load capacity of 120 N/mm², and a dynamic load capacity of 40 N/mm². Maximum sliding speed is 2.5 m/s with a maximum pU factor of 2.8 N/mm²·m/s. The coefficient of friction ranges from 0.06 to 0.15. Recommended shaft surface hardness exceeds 200 HB, with 350 HB recommended for longer life, and shaft surface roughness should not exceed 0.8 µm. The product is RoHS compliant.
STRUCTURE
Monometallic bearing material CuSn8 with grease reservoirs
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 11 LD |
| Product Name | LD Monometallic Bronze Bushings |
| Bushing Type | Sleeve |