GGB GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner GF2836

Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet
Description
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner - GF2836 - GGB
Thorofare, NJ, United States
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
GF2836
GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner GF2836
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GF2836
Product Name GAR-FIL™ Filament Wound Bearings with PTFE Tape Liner
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.7495 to 1.7500 inch (44.44 to 44.45 mm)
Housing Bore 2.2500 to 2.2510 inch (57.15 to 57.18 mm)
Bearing ID 1.7500 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MBZ-B09™ Solid Bronze Bearings - 13 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
MBZ-B09™ Solid Bronze Bearings - 08 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 03 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0810DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details