GGB DX™ 10 Metal-Polymer Plain Bearings 03 DX10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX™ 10 Metal-Polymer Plain Bearings - 03 DX10 - GGB
Thorofare, NJ, United States
DX™ 10 Metal-Polymer Plain Bearings
03 DX10
DX™ 10 Metal-Polymer Plain Bearings 03 DX10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Perfect for heavy duty and harsh environments
  • Excellent chemical resistance
  • Excellent erosion resistance
  • Good fatigue strength
  • Good wear performance
  • Can be broached for tighter tolerance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 03 DX10
Product Name DX™ 10 Metal-Polymer Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0510 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0810DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 105115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details