GGB MBZ-B09™ Solid Bronze Bearings 08 MBZB09

Description
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MBZ-B09™ Solid Bronze Bearings - 08 MBZB09 - GGB
Thorofare, NJ, United States
MBZ-B09™ Solid Bronze Bearings
08 MBZB09
MBZ-B09™ Solid Bronze Bearings 08 MBZB09
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic bearing material CuSn8 with lubrication indents

CHARACTERISTICS

  • Bearing material made of solid bronze strip with indents for lubrication
  • Good wear resistance, suitable for rough conditions
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 08 MBZB09
Product Name MBZ-B09™ Solid Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 07 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 1225DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 09 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0203DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details