High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FM090100 |
| Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 3.5419 to 3.5433 inch (89.97 to 90.00 mm) |
| Housing Bore | 3.9370 to 3.9384 inch (100.00 to 100.03 mm) |
| Bearing ID | 3.5433 inch (90.00 mm) |