GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 10 DB 13

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which enhance their performance under high loads and intermittent operation. The product can operate in temperatures ranging from -50°C to 250°C and is available with either PTFE or graphite inserts for applications requiring higher temperature resistance. Mechanical properties include a minimum yield strength of 97 N/mm² and a minimum tensile strength of 210 N/mm². The bearings have a maximum static load capacity of 140 N/mm² and a maximum dynamic load capacity of 70 N/mm². The coefficient of friction in dry conditions ranges from 0.05 to 0.18, making them suitable for various operational environments. Tolerances for assembly are specified, ensuring proper fit and function in applications.

Datasheet Summary
Powered by GS/AI

The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which enhance their performance under high loads and intermittent operation. The product can operate in temperatures ranging from -50°C to 250°C and is available with either PTFE or graphite inserts for applications requiring higher temperature resistance. Mechanical properties include a minimum yield strength of 97 N/mm² and a minimum tensile strength of 210 N/mm². The bearings have a maximum static load capacity of 140 N/mm² and a maximum dynamic load capacity of 70 N/mm². The coefficient of friction in dry conditions ranges from 0.05 to 0.18, making them suitable for various operational environments. Tolerances for assembly are specified, ensuring proper fit and function in applications.

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 13 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
10 DB 13
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 10 DB 13
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 10 DB 13
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DP4-B™ Metal-Polymer Dry Plain Bearings - 09 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 10560DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 05 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details