GGB Metal-Polymer Anti-Friction Bearings 0510 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal-Polymer Anti-Friction Bearings, specifically the 0510 DP4® part number from GGB, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The material is lead-free and complies with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings are approved to DIN EN 1797 and ISO 21010 standards for use in cryogenic applications, as well as FAR 25.853 and FAR 25.855 standards for interior aircraft applications. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and customized designs upon request.

Datasheet Summary
Powered by GS/AI

The Metal-Polymer Anti-Friction Bearings, specifically the 0510 DP4® part number from GGB, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The material is lead-free and complies with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings are approved to DIN EN 1797 and ISO 21010 standards for use in cryogenic applications, as well as FAR 25.853 and FAR 25.855 standards for interior aircraft applications. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and customized designs upon request.

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - 0510 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
0510 DP4®
Metal-Polymer Anti-Friction Bearings 0510 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0510 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0505DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 07O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0808 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details