Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BB0304DU |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 0.1179 to 0.1181 inch (2.99 to 3.00 mm) |
| Housing Bore | 0.1772 to 0.1775 inch (4.50 to 4.51 mm) |
| Bearing ID | 0.1181 inch (3.00 mm) |