GGB HPM™ Filament Wound Self Lubricating Hydropower Bearings 07 HPM

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 07 HPM - GGB
Thorofare, NJ, United States
HPM™ Filament Wound Self Lubricating Hydropower Bearings
07 HPM
HPM™ Filament Wound Self Lubricating Hydropower Bearings 07 HPM
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Designed for hydropower applications
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 07 HPM
Product Name HPM™ Filament Wound Self Lubricating Hydropower Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0406 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 13060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.1156 to 5.1181 inch (129.94 to 130.00 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 12 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
Solid Polymer High Precision Plain Bearings - 1010 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details