GGB HPM™ Filament Wound Self Lubricating Hydropower Bearings 05 HPM

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPM,Ñ¢ Filament Wound Self Lubricating Hydropower Bearings from GGB are specifically designed for hydropower applications, offering a high load capacity and excellent shock and edge loading capabilities. These bearings exhibit low friction, resulting in superior wear rates and extended bearing life. They are dimensionally stable with very low water absorption and swelling, making them suitable for various environmental conditions. The bearings also demonstrate excellent corrosion resistance, enhancing their durability in demanding applications. Standard bearing forms include plain cylindrical bushes, with options for customized designs available. The product operates effectively under a wide range of temperatures and has a maximum static load of 30,000 psi and a dynamic load of 20,000 psi. The coefficient of friction ranges from 0.03 to 0.12, depending on operating conditions.

Datasheet Summary
Powered by GS/AI

The HPM,Ñ¢ Filament Wound Self Lubricating Hydropower Bearings from GGB are specifically designed for hydropower applications, offering a high load capacity and excellent shock and edge loading capabilities. These bearings exhibit low friction, resulting in superior wear rates and extended bearing life. They are dimensionally stable with very low water absorption and swelling, making them suitable for various environmental conditions. The bearings also demonstrate excellent corrosion resistance, enhancing their durability in demanding applications. Standard bearing forms include plain cylindrical bushes, with options for customized designs available. The product operates effectively under a wide range of temperatures and has a maximum static load of 30,000 psi and a dynamic load of 20,000 psi. The coefficient of friction ranges from 0.03 to 0.12, depending on operating conditions.

Suppliers

Company
Product
Description
Supplier Links
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 05 HPM - GGB
Thorofare, NJ, United States
HPM™ Filament Wound Self Lubricating Hydropower Bearings
05 HPM
HPM™ Filament Wound Self Lubricating Hydropower Bearings 05 HPM
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Designed for hydropower applications
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 05 HPM
Product Name HPM™ Filament Wound Self Lubricating Hydropower Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 120100DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.7223 to 4.7244 inch (119.95 to 120.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 04O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Solid Polymer High Precision Plain Bearings - 0806 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details