GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 28 DB 10

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 28 DB 10 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
28 DB 10
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 28 DB 10
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 28 DB 10
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0406 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1020 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 03G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
DU™ Cylindrical Bushes - Inch Size - 0306 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details