GGB DP11™ Metal-Polymer Low Friction Composite Bearings 09 DP11

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Particularly suited to dry applications with high frequency and low amplitude oscillating movements Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Particularly suited to dry applications with high frequency and low amplitude oscillating movements Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP11™ Metal-Polymer Low Friction Composite Bearings - 09 DP11 - GGB
Thorofare, NJ, United States
DP11™ Metal-Polymer Low Friction Composite Bearings
09 DP11
DP11™ Metal-Polymer Low Friction Composite Bearings 09 DP11
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Particularly suited to dry applications with high frequency and low amplitude oscillating movements Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Particularly suited to dry applications with high frequency and low amplitude oscillating movements
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 09 DP11
Product Name DP11™ Metal-Polymer Low Friction Composite Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 13580DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.3125 to 5.3150 inch (134.94 to 135.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1412DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5498 to 0.5506 inch (13.97 to 13.98 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 07DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details