GGB SY™ Bimetallic Bronze Bearings 11 SY

Description
STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load capacity, very good resistance to fatigue strength at higher temperatures
Request a Quote Datasheet
Description
STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load capacity, very good resistance to fatigue strength at higher temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SY™ Bimetallic Bronze Bearings - 11 SY - GGB
Thorofare, NJ, United States
SY™ Bimetallic Bronze Bearings
11 SY
SY™ Bimetallic Bronze Bearings 11 SY
STRUCTURE Bimetal Bearing with Steel Backing and Leaded Bronze Overlay CHARACTERISTICS Particularly suitable for high specific loads with oscillating motion and low frequency Applicable in rough operation conditions High load capacity, very good resistance to fatigue strength at higher temperatures

STRUCTURE

Bimetal Bearing with Steel Backing and Leaded Bronze Overlay

CHARACTERISTICS

  • Particularly suitable for high specific loads with oscillating motion and low frequency
  • Applicable in rough operation conditions
  • High load capacity, very good resistance to fatigue strength at higher temperatures
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 11 SY
Product Name SY™ Bimetallic Bronze Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1012DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 06DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3731 to 0.3740 inch (9.48 to 9.50 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 11 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 11550DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.5254 to 4.5276 inch (114.95 to 115.00 mm)
View Details