GGB EP73™ Solid Polymer Self-Lubricating Thermoplastic Bearings 25 EP73

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP73™ Solid Polymer Self-Lubricating Thermoplastic Bearings - 25 EP73 - GGB
Thorofare, NJ, United States
EP73™ Solid Polymer Self-Lubricating Thermoplastic Bearings
25 EP73
EP73™ Solid Polymer Self-Lubricating Thermoplastic Bearings 25 EP73
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good bearing performance in dry working conditions.
  • Good performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good dimensional stability
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 25 EP73
Product Name EP73™ Solid Polymer Self-Lubricating Thermoplastic Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

LDD™ Perforated Bronze Bearings - 11 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
MLG™ Filament Wound Composite Plain Bearings - 11 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU™ Cylindrical Bushes - Inch Size - 1225DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0203 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details