GGB Solid Polymer High Precision Plain Bearings 1212 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - 1212 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
1212 EP
Solid Polymer High Precision Plain Bearings 1212 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 1212 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 0.5512 inch (14.00 mm)
Length 0.472 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
LD™ Monometallic Bronze Bushings - 06 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 12G HI-EX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details