GGB Solid Polymer High Precision Plain Bearings 0510 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - 0510 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
0510 EP
Solid Polymer High Precision Plain Bearings 0510 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0510 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
Bearing OD 0.2756 inch (7.00 mm)
Length 0.394 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DS™ Metal-Polymer Self-Lubricating Bearings - 06G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 1220DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 06 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details