GGB EP12™ Solid Polymer Self Lubricating Bearings 22 EP12

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP12™ Solid Polymer Self Lubricating Bearings - 22 EP12 - GGB
Thorofare, NJ, United States
EP12™ Solid Polymer Self Lubricating Bearings
22 EP12
EP12™ Solid Polymer Self Lubricating Bearings 22 EP12
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good bearing performance in dry working conditions.
  • Good performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good price performance ratio
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 22 EP12
Product Name EP12™ Solid Polymer Self Lubricating Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0806 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
MLG™ Filament Wound Composite Plain Bearings - 12 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 04O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details