GGB DU™ Cylindrical Bushes - Inch Size 0306 DU-B

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote Datasheet
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 0306 DU-B - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
0306 DU-B
DU™ Cylindrical Bushes - Inch Size 0306 DU-B
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0306 DU-B
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
Housing Bore 0.1772 to 0.1775 inch (4.50 to 4.51 mm)
Bearing ID 0.1181 inch (3.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DX™ 10 Metal-Polymer Plain Bearings - 10 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Multilube™ Solid Polymer Thermoplastic Bearings - 01 MultiLube - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
SY™ Bimetallic Bronze Bearings - 07 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details