GGB Solid Polymer High Precision Plain Bearings 0808 EP

Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet
Description
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Polymer High Precision Plain Bearings - 0808 EP - GGB
Thorofare, NJ, United States
Solid Polymer High Precision Plain Bearings
0808 EP
Solid Polymer High Precision Plain Bearings 0808 EP
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0808 EP
Product Name Solid Polymer High Precision Plain Bearings
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
Bearing OD 0.3937 inch (10.00 mm)
Length 0.315 inch (8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0205DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
SY™ Bimetallic Bronze Bearings - 05 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0606 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
MLG™ Filament Wound Composite Plain Bearings - 04 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details