ENMET Corporation EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 P/N 10014-024

Description
P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric detectors, one active and one reference unit, with individual optical filters for specific radiation bands. Features of the sensor include a temperature monitor and a durable tungsten filament as the IR light source. The EX-5165 Sensor/Transmitter operates on 24 VDC power, and provides a 4-20 mA output signal, which can be connected to a PLC or various ENMET controllers. Supplied with Magnet and Instruction Manual. Features Infrared Sensor Liquid Crystal Display Three Alarm LEDs Non-intrusive Calibration NEMA 4X, NEMA 7 and IP66 Rated Enclosure Approved for Class I, Division 1, Groups B, C, and D 24 VDC, 4-20 mA Non-contact Sensor Technology Operates in Anaerobic Atmospheres Immune to Saturation Long-term Stability Minimal Maintenance
Description
P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric detectors, one active and one reference unit, with individual optical filters for specific radiation bands. Features of the sensor include a temperature monitor and a durable tungsten filament as the IR light source. The EX-5165 Sensor/Transmitter operates on 24 VDC power, and provides a 4-20 mA output signal, which can be connected to a PLC or various ENMET controllers. Supplied with Magnet and Instruction Manual. Features Infrared Sensor Liquid Crystal Display Three Alarm LEDs Non-intrusive Calibration NEMA 4X, NEMA 7 and IP66 Rated Enclosure Approved for Class I, Division 1, Groups B, C, and D 24 VDC, 4-20 mA Non-contact Sensor Technology Operates in Anaerobic Atmospheres Immune to Saturation Long-term Stability Minimal Maintenance

Suppliers

Company
Product
Description
Supplier Links
EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 - P/N 10014-024 - ENMET Corporation
Ann Arbor, MI, USA
EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2
P/N 10014-024
EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 P/N 10014-024
P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric detectors, one active and one reference unit, with individual optical filters for specific radiation bands. Features of the sensor include a temperature monitor and a durable tungsten filament as the IR light source. The EX-5165 Sensor/Transmitter operates on 24 VDC power, and provides a 4-20 mA output signal, which can be connected to a PLC or various ENMET controllers. Supplied with Magnet and Instruction Manual. Features Infrared Sensor Liquid Crystal Display Three Alarm LEDs Non-intrusive Calibration NEMA 4X, NEMA 7 and IP66 Rated Enclosure Approved for Class I, Division 1, Groups B, C, and D 24 VDC, 4-20 mA Non-contact Sensor Technology Operates in Anaerobic Atmospheres Immune to Saturation Long-term Stability Minimal Maintenance

P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2
The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume.
The sensor is comprised of dual pyroelectric detectors, one active and one reference unit, with individual optical filters for specific radiation bands. Features of the sensor include a temperature monitor and a durable tungsten filament as the IR light source.
The EX-5165 Sensor/Transmitter operates on 24 VDC power, and provides a 4-20 mA output signal, which can be connected to a PLC or various ENMET controllers.
Supplied with Magnet and Instruction Manual.
Features

  • Infrared Sensor
  • Liquid Crystal Display
  • Three Alarm LEDs
  • Non-intrusive Calibration
  • NEMA 4X, NEMA 7 and IP66 Rated Enclosure
  • Approved for Class I, Division 1, Groups B, C, and D
  • 24 VDC, 4-20 mA
  • Non-contact Sensor Technology
  • Operates in Anaerobic Atmospheres
  • Immune to Saturation
  • Long-term Stability
  • Minimal Maintenance
Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10014-024
Product Name EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details
HVAC Ammonia Monitor - Chillgard® 5000 - MSA Safety
Specs
Measurement Type Trace
Gas Types Toxic; NH3; (0-1000 ppm)
Electrical Outputs Voltage; Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details