ENMET Corporation EX-5155 Sensor/Transmitter P/N 10014-018

Description
P/N 10014-018, EX-5155 Sensor/Transmitter for Toxic Hydrocarbons & Organic Solvents An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The EX-5155 can provide ppm level monitoring capability for detecting certain common toxic gases, including NH3 and H2S, in addition to a wide range of hydrocarbons and organic solvents. MOS sensors operate at lower temperatures than catalytic type sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur-containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison catalytic sensors and also influence the performance of MOS sensors under certain conditions. Applications for monitoring of hydrocarbon gases where silicones are present in the environment should be discussed with ENMET. Features Solid-State MOS Sensor Liquid Crystal Display Three Alarm LEDs Non-Intrusive Calibration NEMA 4X, NEMA 7 and IP66 Rated Enclosure Approved for Class I, Division 1, Groups B, C, and D 24 VDC, 4-20 mA
Description
P/N 10014-018, EX-5155 Sensor/Transmitter for Toxic Hydrocarbons & Organic Solvents An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The EX-5155 can provide ppm level monitoring capability for detecting certain common toxic gases, including NH3 and H2S, in addition to a wide range of hydrocarbons and organic solvents. MOS sensors operate at lower temperatures than catalytic type sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur-containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison catalytic sensors and also influence the performance of MOS sensors under certain conditions. Applications for monitoring of hydrocarbon gases where silicones are present in the environment should be discussed with ENMET. Features Solid-State MOS Sensor Liquid Crystal Display Three Alarm LEDs Non-Intrusive Calibration NEMA 4X, NEMA 7 and IP66 Rated Enclosure Approved for Class I, Division 1, Groups B, C, and D 24 VDC, 4-20 mA

Suppliers

Company
Product
Description
Supplier Links
EX-5155 Sensor/Transmitter - P/N 10014-018 - ENMET Corporation
Ann Arbor, MI, USA
EX-5155 Sensor/Transmitter
P/N 10014-018
EX-5155 Sensor/Transmitter P/N 10014-018
P/N 10014-018, EX-5155 Sensor/Transmitter for Toxic Hydrocarbons & Organic Solvents An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The EX-5155 can provide ppm level monitoring capability for detecting certain common toxic gases, including NH3 and H2S, in addition to a wide range of hydrocarbons and organic solvents. MOS sensors operate at lower temperatures than catalytic type sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur-containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison catalytic sensors and also influence the performance of MOS sensors under certain conditions. Applications for monitoring of hydrocarbon gases where silicones are present in the environment should be discussed with ENMET. Features Solid-State MOS Sensor Liquid Crystal Display Three Alarm LEDs Non-Intrusive Calibration NEMA 4X, NEMA 7 and IP66 Rated Enclosure Approved for Class I, Division 1, Groups B, C, and D 24 VDC, 4-20 mA

P/N 10014-018, EX-5155 Sensor/Transmitter for Toxic Hydrocarbons & Organic Solvents
An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific.
The EX-5155 can provide ppm level monitoring capability for detecting certain common toxic gases, including NH3 and H2S, in addition to a wide range of hydrocarbons and organic solvents.
MOS sensors operate at lower temperatures than catalytic type sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur-containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison catalytic sensors and also influence the performance of MOS sensors under certain conditions. Applications for monitoring of hydrocarbon gases where silicones are present in the environment should be discussed with ENMET.
Features

  • Solid-State MOS Sensor
  • Liquid Crystal Display
  • Three Alarm LEDs
  • Non-Intrusive Calibration
  • NEMA 4X, NEMA 7 and IP66 Rated Enclosure
  • Approved for Class I, Division 1, Groups B, C, and D
  • 24 VDC, 4-20 mA
Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10014-018
Product Name EX-5155 Sensor/Transmitter
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details
Toxic Gas Sensor/Transmitter - GasPost, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Cl2; (0-5 PPM); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25 %); SO2; (0-10 PPM)
Electrical Outputs Voltage; Current; Switch or Relay (optional feature)
View Details
Carbon Monoxide Monitor - 9100 - LAND
Specs
Measurement Type Trace
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
Electrical Outputs Current
View Details