ENMET Corporation EX-5150-MOS Sensor/Transmitter P/N 10014-008

Description
P/N 10014-008, EX-5150-MOS Sensor/Transmitter for PPM Hydrocarbons and Organic Solvents An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The MOS sensor can provide monitoring capability similar to that of the classic catalytic bead or hot-wire sensor, but it can be calibrated for either % LEL or ppm detection levels of a wide range of hydrocarbons and organic solvents. The MOS sensor can also be used for detecting certain common toxic gases, including NH3, CO, H2S, etc. MOS sensors operate at lower temperatures than catalytic bead/hot-wire sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur- containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison hot-wire sensors and also influence the performance of MOS sensors under certain conditions. Features Solid-State Sensor 4-20 mA output Explosionproof Design Liquid Crystal Display NEMA-4X Enclosure Non-Intrusive Calibration
Description
P/N 10014-008, EX-5150-MOS Sensor/Transmitter for PPM Hydrocarbons and Organic Solvents An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The MOS sensor can provide monitoring capability similar to that of the classic catalytic bead or hot-wire sensor, but it can be calibrated for either % LEL or ppm detection levels of a wide range of hydrocarbons and organic solvents. The MOS sensor can also be used for detecting certain common toxic gases, including NH3, CO, H2S, etc. MOS sensors operate at lower temperatures than catalytic bead/hot-wire sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur- containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison hot-wire sensors and also influence the performance of MOS sensors under certain conditions. Features Solid-State Sensor 4-20 mA output Explosionproof Design Liquid Crystal Display NEMA-4X Enclosure Non-Intrusive Calibration

Suppliers

Company
Product
Description
Supplier Links
EX-5150-MOS Sensor/Transmitter - P/N 10014-008 - ENMET Corporation
Ann Arbor, MI, USA
EX-5150-MOS Sensor/Transmitter
P/N 10014-008
EX-5150-MOS Sensor/Transmitter P/N 10014-008
P/N 10014-008, EX-5150-MOS Sensor/Transmitter for PPM Hydrocarbons and Organic Solvents An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific. The MOS sensor can provide monitoring capability similar to that of the classic catalytic bead or hot-wire sensor, but it can be calibrated for either % LEL or ppm detection levels of a wide range of hydrocarbons and organic solvents. The MOS sensor can also be used for detecting certain common toxic gases, including NH3, CO, H2S, etc. MOS sensors operate at lower temperatures than catalytic bead/hot-wire sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur- containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison hot-wire sensors and also influence the performance of MOS sensors under certain conditions. Features Solid-State Sensor 4-20 mA output Explosionproof Design Liquid Crystal Display NEMA-4X Enclosure Non-Intrusive Calibration

P/N 10014-008, EX-5150-MOS Sensor/Transmitter for PPM Hydrocarbons and Organic Solvents
An MOS sensor consists of a heated mixed metal oxide element that decreases in resistance in the presence of many gases and vapors. These sensors are broad range in their response characteristics. Different types of MOS sensors are available which can be optimized for a particular gas, but they are inherently non-specific.
The MOS sensor can provide monitoring capability similar to that of the classic catalytic bead or hot-wire sensor, but it can be calibrated for either % LEL or ppm detection levels of a wide range of hydrocarbons and organic solvents. The MOS sensor can also be used for detecting certain common toxic gases, including NH3, CO, H2S, etc.
MOS sensors operate at lower temperatures than catalytic bead/hot-wire sensors, which makes them less prone to poisoning. The MOS sensor is therefore the sensor of choice in applications where, for example, lead, phosphates or sulfur- containing compounds are present. Silicones, which are used in a wide range of oils, lubricants, adhesives, and many other products, can poison hot-wire sensors and also influence the performance of MOS sensors under certain conditions.
Features

  • Solid-State Sensor
  • 4-20 mA output
  • Explosionproof Design
  • Liquid Crystal Display
  • NEMA-4X Enclosure
  • Non-Intrusive Calibration
Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10014-008
Product Name EX-5150-MOS Sensor/Transmitter
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details
Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
View Details