ENM's Series T44 Hour Meter features a 6-digit, 7 segment LCD display. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. The unit is ideal for maintenance applications. Hour meters display hour glass and decimal point. Features:
Epoxy Encapsulated
Data Retained up to 25 Years
AC/DC Voltage Compatible
Easy to Read 7 mm digits
Flashing Hourglass Icon Shows it is Working
Reset Optional
Wide Operating Temperature Range
Solid State Electronics, Silent, No Moving Parts
ENM's Series T44 Hour Meter features a 6-digit, 7 segment LCD display. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. The unit is ideal for maintenance applications. Hour meters display hour glass and decimal point.
Features:
- Epoxy Encapsulated
- Data Retained up to 25 Years
- AC/DC Voltage Compatible
- Easy to Read 7 mm digits
- Flashing Hourglass Icon Shows it is Working
- Reset Optional
- Wide Operating Temperature Range
- Solid State Electronics, Silent, No Moving Parts