Honeywell Sensing & IoT Hour Meter; LCD; 9 to 64 VDC; 4 Terminal Resettable; 2.00 in. Dia.; Round 98302 93

Description
Hobbs has merged digital technology and rugged design into a state-of-the-art hour meter! These LCD hour meters feature a solid-stated electronic quartz movement, totally sealed case and very low power consumption. Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Storage Temperature Range: –40°F to +185°F (–40°C to +85°C) Power Consumption: <1 mA @ Rated Voltage Transient Voltage and Reverse Polarity Protected Shock and Vibration Resistant Standard Terminals: 1⁄4" Male Blade UL and CSA Certification Pending Running Indicator 6 mm (0.25") Numeral Height
Description
Hobbs has merged digital technology and rugged design into a state-of-the-art hour meter! These LCD hour meters feature a solid-stated electronic quartz movement, totally sealed case and very low power consumption. Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Storage Temperature Range: –40°F to +185°F (–40°C to +85°C) Power Consumption: <1 mA @ Rated Voltage Transient Voltage and Reverse Polarity Protected Shock and Vibration Resistant Standard Terminals: 1⁄4" Male Blade UL and CSA Certification Pending Running Indicator 6 mm (0.25") Numeral Height

Suppliers

Company
Product
Description
Supplier Links
Hour Meter; LCD; 9 to 64 VDC; 4 Terminal Resettable; 2.00 in. Dia.; Round - 70111522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter; LCD; 9 to 64 VDC; 4 Terminal Resettable; 2.00 in. Dia.; Round
70111522
Hour Meter; LCD; 9 to 64 VDC; 4 Terminal Resettable; 2.00 in. Dia.; Round 70111522
Hobbs has merged digital technology and rugged design into a state-of-the-art hour meter! These LCD hour meters feature a solid-stated electronic quartz movement, totally sealed case and very low power consumption. Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Storage Temperature Range: –40°F to +185°F (–40°C to +85°C) Power Consumption: <1 mA @ Rated Voltage Transient Voltage and Reverse Polarity Protected Shock and Vibration Resistant Standard Terminals: 1⁄4" Male Blade UL and CSA Certification Pending Running Indicator 6 mm (0.25") Numeral Height

Hobbs has merged digital technology and rugged design into a state-of-the-art hour meter! These LCD hour meters feature a solid-stated electronic quartz movement, totally sealed case and very low power consumption.

  • Operating Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • Storage Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • Power Consumption: <1 mA @ Rated Voltage
  • Transient Voltage and Reverse Polarity Protected
  • Shock and Vibration Resistant
  • Standard Terminals: 1⁄4" Male Blade
  • UL and CSA Certification Pending
  • Running Indicator
  • 6 mm (0.25") Numeral Height
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70111522
Product Name Hour Meter; LCD; 9 to 64 VDC; 4 Terminal Resettable; 2.00 in. Dia.; Round
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Display Type LCD
Number of Digits 4
Unlock Full Specs
to access all available technical data