ENM Company Hour Meter, LCD, rectangular , 8-28, VDC, DC, 6 digit T1141AB

Description
ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
Description
ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, LCD, rectangular , 8-28, VDC, DC, 6 digit - 70000912 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, LCD, rectangular , 8-28, VDC, DC, 6 digit
70000912
Hour Meter, LCD, rectangular , 8-28, VDC, DC, 6 digit 70000912
ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter displays hour glass and decimal point. Capacity: 99999.9 hours automatic recycle to zero. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70000912
Product Name Hour Meter, LCD, rectangular , 8-28, VDC, DC, 6 digit
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8215064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details