ENM Company Hour Meter, LCD, chrome, 1.2W x .6H, 8-28 VDC, DC, 6 digit T1101AS

Description
Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
Description
Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, LCD, chrome, 1.2W x .6H, 8-28 VDC, DC, 6 digit - 70000910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, LCD, chrome, 1.2W x .6H, 8-28 VDC, DC, 6 digit
70000910
Hour Meter, LCD, chrome, 1.2W x .6H, 8-28 VDC, DC, 6 digit 70000910
Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70000910
Product Name Hour Meter, LCD, chrome, 1.2W x .6H, 8-28 VDC, DC, 6 digit
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 100000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8493854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7289 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details