EnerSys, Inc. Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys XE70X

Description
LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys - 89C2931 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys
89C2931
Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys 89C2931
LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2931
Product Name Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details