EnerSys, Inc. Lead Acid Battery, 12V, 60Ah; Battery Voltage Enersys XE60

Description
LEAD ACID BATTERY, 12V, 60AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:62Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:180.8mm; External Width:171.7mm; Weight:22.4kg RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 60AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:62Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:180.8mm; External Width:171.7mm; Weight:22.4kg RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 60Ah; Battery Voltage Enersys - 45M5963 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 60Ah; Battery Voltage Enersys
45M5963
Lead Acid Battery, 12V, 60Ah; Battery Voltage Enersys 45M5963
LEAD ACID BATTERY, 12V, 60AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:62Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:180.8mm; External Width:171.7mm; Weight:22.4kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 60AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:62Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:180.8mm; External Width:171.7mm; Weight:22.4kg RoHS Compliant: NA

Supplier's Site Datasheet
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
ENERSYS Components XE60

ENERSYS Components XE60

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 45M5963
Product Name Lead Acid Battery, 12V, 60Ah; Battery Voltage Enersys Battery
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details