Green Cubes Technology SAFEFlex GSE Batteries FBP-1423-36V

Description
The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.
Request a Quote
Description
The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAFEFlex GSE Batteries - FBP-1423-36V - Green Cubes Technology
Kokomo, IN, United States
SAFEFlex GSE Batteries
FBP-1423-36V
SAFEFlex GSE Batteries FBP-1423-36V
The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.

The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.

Supplier's Site

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1423-36V
Product Name SAFEFlex GSE Batteries
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details