Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) LN92

Description
BATTERY LITHIUM 1.5V AAA
Request a Quote Datasheet
Description
BATTERY LITHIUM 1.5V AAA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 547-LN92-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
547-LN92-ND
Batteries Non-Rechargeable (Primary) 547-LN92-ND
BATTERY LITHIUM 1.5V AAA

BATTERY LITHIUM 1.5V AAA

Buy Now Datasheet
Battery, 1.5V, Aaa; Battery Voltage Energizer - 49AJ2888 - Newark, An Avnet Company
Chicago, IL, United States
Battery, 1.5V, Aaa; Battery Voltage Energizer
49AJ2888
Battery, 1.5V, Aaa; Battery Voltage Energizer 49AJ2888
BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA

BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Lithium Iron Disulphide; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 547-LN92-ND 49AJ2888
Product Name Batteries Non-Rechargeable (Primary) Battery, 1.5V, Aaa; Battery Voltage Energizer
Standard Cylindrical Battery Sizes AAA AAA; AAA
Application General Purpose
Operating Temperature -40 to 140 F (-40 to 60 C)
Primary Batteries Lithium Iron Disulphide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details