Energizer Holdings, Inc. Zinc Carbon Battery, 30V; Battery Voltage Energizer 413

Description
ZINC CARBON BATTERY, 30V; Battery Voltage:30V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:65mm; External Width:26.2mm; Weight:48g RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 30V; Battery Voltage:30V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:65mm; External Width:26.2mm; Weight:48g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 30V; Battery Voltage Energizer - 03F7089 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 30V; Battery Voltage Energizer
03F7089
Zinc Carbon Battery, 30V; Battery Voltage Energizer 03F7089
ZINC CARBON BATTERY, 30V; Battery Voltage:30V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:65mm; External Width:26.2mm; Weight:48g RoHS Compliant: NA

ZINC CARBON BATTERY, 30V; Battery Voltage:30V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:65mm; External Width:26.2mm; Weight:48g RoHS Compliant: NA

Supplier's Site Datasheet
Battery; Zinc-Manganese Dioxide; 30 V; 140 mAh to 0.8 Volts/Cell; Metal - 70145534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc-Manganese Dioxide; 30 V; 140 mAh to 0.8 Volts/Cell; Metal
70145534
Battery; Zinc-Manganese Dioxide; 30 V; 140 mAh to 0.8 Volts/Cell; Metal 70145534
Carbon Zinc Battery, 30 V Voltage Battery, Zinc-Manganese Dioxide Chemical System All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.

Carbon Zinc Battery, 30 V Voltage Battery, Zinc-Manganese Dioxide Chemical System
All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 03F7089 70145534
Product Name Zinc Carbon Battery, 30V; Battery Voltage Energizer Battery; Zinc-Manganese Dioxide; 30 V; 140 mAh to 0.8 Volts/Cell; Metal
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Voltage 30 volts 30 volts
Capacity 0.1400 ampere-hr 0.1400 ampere-hr
Height 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
AAA Rechargeable Batteries - 5046219 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details