Energizer Holdings, Inc. Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg 377BPZ

Description
Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg
Datasheet
Description
Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg - 70145491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg
70145491
Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg 70145491
Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg

Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg

Supplier's Site
Battery, Silver Oxide, 1.55V, 1176So, Sr66; Battery Voltage Energizer - 83T1334 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, 1176So, Sr66; Battery Voltage Energizer
83T1334
Battery, Silver Oxide, 1.55V, 1176So, Sr66; Battery Voltage Energizer 83T1334
BATTERY, SILVER OXIDE, 1.55V, 1176SO, SR66; Battery Voltage:1.55V; Battery Size Code:SR66; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.6mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, 1176SO, SR66; Battery Voltage:1.55V; Battery Size Code:SR66; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70145491 83T1334
Product Name Battery; Silver Oxide; 1.5 V; 26 mAh to1.3 V (Avg.); 0.09; 0.42 g (Avg.);No Hg Battery, Silver Oxide, 1.55V, 1176So, Sr66; Battery Voltage Energizer
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR66
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
Torch Batteries - 4052881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Torch Batteries
Capacity 5 ampere-hr
View Details