Infineon Technologies AG Sensor technology - Current sensors - TLE4973-AE35D5-S0001 TLE4973-AE35D5-S0001

Description
XENSIV™ - TLE4973-AE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-AE35D5-S0001 provides analog output proportional to the magnetic field measured and over current detection output. Digital control and diagnostic interface provide temp. and safety status readout, read/write progr. access to internal EEPROM, control of diagnosis mode. Infineon’s Hall technology enables accurate and highly linear measures. Its measurement range allows to sense currents w/o neg. effects, like hysteresis or saturation. Summary of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Traction inverter (high voltage and 48V) Auxiliary drives Battery main switch PV inverters Overload and over current monitoring Designers who used this product also designed with TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX
Request a Quote Datasheet
Description
XENSIV™ - TLE4973-AE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-AE35D5-S0001 provides analog output proportional to the magnetic field measured and over current detection output. Digital control and diagnostic interface provide temp. and safety status readout, read/write progr. access to internal EEPROM, control of diagnosis mode. Infineon’s Hall technology enables accurate and highly linear measures. Its measurement range allows to sense currents w/o neg. effects, like hysteresis or saturation. Summary of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Traction inverter (high voltage and 48V) Auxiliary drives Battery main switch PV inverters Overload and over current monitoring Designers who used this product also designed with TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Current sensors - TLE4973-AE35D5-S0001 - TLE4973-AE35D5-S0001 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Current sensors - TLE4973-AE35D5-S0001
TLE4973-AE35D5-S0001
Sensor technology - Current sensors - TLE4973-AE35D5-S0001 TLE4973-AE35D5-S0001
XENSIV™ - TLE4973-AE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-AE35D5-S0001 provides analog output proportional to the magnetic field measured and over current detection output. Digital control and diagnostic interface provide temp. and safety status readout, read/write progr. access to internal EEPROM, control of diagnosis mode. Infineon’s Hall technology enables accurate and highly linear measures. Its measurement range allows to sense currents w/o neg. effects, like hysteresis or saturation. Summary of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Traction inverter (high voltage and 48V) Auxiliary drives Battery main switch PV inverters Overload and over current monitoring Designers who used this product also designed with TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX TLF4277-2LD | OPTIREG™ linear voltage regulators (LDO) SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX

XENSIV™ - TLE4973-AE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package

TLE4973-AE35D5-S0001 provides analog output proportional to the magnetic field measured and over current detection output. Digital control and diagnostic interface provide temp. and safety status readout, read/write progr. access to internal EEPROM, control of diagnosis mode. Infineon’s Hall technology enables accurate and highly linear measures. Its measurement range allows to sense currents w/o neg. effects, like hysteresis or saturation.


Summary of Features

  • High accurate coreless sensor
  • 5V supply voltage
  • Digital control interface
  • Very fast overcurrent detection
  • Programmable sensitivity
  • Programmable overcurrent threshold
  • ISO 26262-compliant (ASIL B)

Benefits

  • No hysteresis, no saturation
  • Protection against over currents
  • Very low power dissipation
  • Fit for safety critical application
  • Reliable measurement over lifetime

Potential Applications

  • Traction inverter (high voltage and 48V)
  • Auxiliary drives
  • Battery main switch
  • PV inverters
  • Overload and over current monitoring

Designers who used this product also designed with


  • TLF4277-2LD |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLF4277-2LD |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLF4277-2LD |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Current Sensors
Product Number TLE4973-AE35D5-S0001
Product Name Sensor technology - Current sensors - TLE4973-AE35D5-S0001
Technology Hall-Effect
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 448-TLI5572AE24E1E0001XTSA1CT-ND - DigiKey
Specs
Mounting / Configuration SOT-23-6 Thin, TSOT-23-6
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 448-TLE4972AE35D5XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Electrical Output Voltage
View Details
2 suppliers
Sensor technology - Current sensors - TLE4971-A120N5-U-E0001 - TLE4971-A120N5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details