Enercorp Instruments Ltd. Digital Indicator DIS-2000

Description
Dual RTD Digital Indicator The DIS-2000 digital indicator is a low cost, instrument for displaying one or two temperatures from RTD sensors. The standard version accepts two Pt100 RTD temperature sensor inputs. The first value is continually displayed and the second is displayed when a button on the front of the instrument is depressed. Wet/Dry bulb: The DIS-2000 digital indicator is a convenient way to monitor temperatures from a wet and dry bulb psychrometer. Heat pumps: The DIS-2000 digital indicator is an easily installed and inexpensive way to monitor supply and return temperatures from any cooling or heating equipment. Since it can be powered by a 9 volt battery it can even be used as a portable instrument in a pinch. The thermostat style surface mount case is quick to install with sheet metal screws and does not require a panel cutout. You will need a knock out behind the case for the power and temperature sensor connections.
Description
Dual RTD Digital Indicator The DIS-2000 digital indicator is a low cost, instrument for displaying one or two temperatures from RTD sensors. The standard version accepts two Pt100 RTD temperature sensor inputs. The first value is continually displayed and the second is displayed when a button on the front of the instrument is depressed. Wet/Dry bulb: The DIS-2000 digital indicator is a convenient way to monitor temperatures from a wet and dry bulb psychrometer. Heat pumps: The DIS-2000 digital indicator is an easily installed and inexpensive way to monitor supply and return temperatures from any cooling or heating equipment. Since it can be powered by a 9 volt battery it can even be used as a portable instrument in a pinch. The thermostat style surface mount case is quick to install with sheet metal screws and does not require a panel cutout. You will need a knock out behind the case for the power and temperature sensor connections.

Suppliers

Company
Product
Description
Supplier Links
Dual RTD Digital Indicator The DIS-2000 digital indicator is a low cost, instrument for displaying one or two temperatures from RTD sensors. The standard version accepts two Pt100 RTD temperature sensor inputs. The first value is continually displayed and the second is displayed when a button on the front of the instrument is depressed. Wet/Dry bulb: The DIS-2000 digital indicator is a convenient way to monitor temperatures from a wet and dry bulb psychrometer. Heat pumps: The DIS-2000 digital indicator is an easily installed and inexpensive way to monitor supply and return temperatures from any cooling or heating equipment. Since it can be powered by a 9 volt battery it can even be used as a portable instrument in a pinch. The thermostat style surface mount case is quick to install with sheet metal screws and does not require a panel cutout. You will need a knock out behind the case for the power and temperature sensor connections.

Dual RTD Digital Indicator

The DIS-2000 digital indicator is a low cost, instrument for displaying one or two temperatures from RTD sensors.

The standard version accepts two Pt100 RTD temperature sensor inputs. The first value is continually displayed and the second is displayed when a button on the front of the instrument is depressed.

Wet/Dry bulb: The DIS-2000 digital indicator is a convenient way to monitor temperatures from a wet and dry bulb psychrometer.

Heat pumps: The DIS-2000 digital indicator is an easily installed and inexpensive way to monitor supply and return temperatures from any cooling or heating equipment. Since it can be powered by a 9 volt battery it can even be used as a portable instrument in a pinch.

The thermostat style surface mount case is quick to install with sheet metal screws and does not require a panel cutout. You will need a knock out behind the case for the power and temperature sensor connections.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Temperature Indicators
Product Number Digital Indicator DIS-2000
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details