Magnet Kingdom Alnico Ring SM-0106

Description
Specifications: Material: Alnico Shape: Ring Finish: Ground Outer Diameter: 0.510 inch Inner Diameter: 0.312 inch Thickness: 0.250 inch Mounting: N/A Grade: 2 MGOe: 1.5 Machineable: No Maximum Operating Temperature: 450 °C Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Alnico Shape: Ring Finish: Ground Outer Diameter: 0.510 inch Inner Diameter: 0.312 inch Thickness: 0.250 inch Mounting: N/A Grade: 2 MGOe: 1.5 Machineable: No Maximum Operating Temperature: 450 °C Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Ring - SM-0106 - Magnet Kingdom
Medford, NY, USA
Alnico Ring
SM-0106
Alnico Ring SM-0106
Specifications: Material: Alnico Shape: Ring Finish: Ground Outer Diameter: 0.510 inch Inner Diameter: 0.312 inch Thickness: 0.250 inch Mounting: N/A Grade: 2 MGOe: 1.5 Machineable: No Maximum Operating Temperature: 450 °C Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Alnico

Shape: Ring

Finish: Ground

Outer Diameter: 0.510 inch

Inner Diameter: 0.312 inch

Thickness: 0.250 inch

Mounting: N/A

Grade: 2

MGOe: 1.5

Machineable: No

Maximum Operating Temperature: 450 °C

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SM-0106
Product Name Alnico Ring
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 2
Operating Temperature 842 F (450 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Magnets - 107896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 87.98 lbs (39.9 kg)
Geometry Pot
Width 2.48 inch (63 mm)
View Details