Magnet Kingdom Welding Magnet GT-0377

Description
Specifications: Name: Welding Magnet Width: 0.468 inch Lift Strength: 25 lb. Weight: 1 lb. Designed to enable fast and accurate holding of ferrous metal for welding and assemble jobs. Holds both sheet and tube at angles of 180, 90, 45 and 30 degrees. Two body holes enable the clamp to be built into jigs or hung when not in use. Small compact design makes the "quick clamp" useful for all light ferrous fabrication work. Ideal to include in the tool kit for numerous holding applications.
Description
Specifications: Name: Welding Magnet Width: 0.468 inch Lift Strength: 25 lb. Weight: 1 lb. Designed to enable fast and accurate holding of ferrous metal for welding and assemble jobs. Holds both sheet and tube at angles of 180, 90, 45 and 30 degrees. Two body holes enable the clamp to be built into jigs or hung when not in use. Small compact design makes the "quick clamp" useful for all light ferrous fabrication work. Ideal to include in the tool kit for numerous holding applications.

Suppliers

Company
Product
Description
Supplier Links
Welding Magnet - GT-0377 - Magnet Kingdom
Medford, NY, USA
Welding Magnet
GT-0377
Welding Magnet GT-0377
Specifications: Name: Welding Magnet Width: 0.468 inch Lift Strength: 25 lb. Weight: 1 lb. Designed to enable fast and accurate holding of ferrous metal for welding and assemble jobs. Holds both sheet and tube at angles of 180, 90, 45 and 30 degrees. Two body holes enable the clamp to be built into jigs or hung when not in use. Small compact design makes the "quick clamp" useful for all light ferrous fabrication work. Ideal to include in the tool kit for numerous holding applications.

Specifications:

Name: Welding Magnet

Width: 0.468 inch

Lift Strength: 25 lb.

Weight: 1 lb.

Designed to enable fast and accurate holding of ferrous metal for welding and assemble jobs. Holds both sheet and tube at angles of 180, 90, 45 and 30 degrees. Two body holes enable the clamp to be built into jigs or hung when not in use. Small compact design makes the "quick clamp" useful for all light ferrous fabrication work. Ideal to include in the tool kit for numerous holding applications.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0377
Product Name Welding Magnet
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details