Magnet Kingdom Alnico Rod CA-0277

Description
Specifications: Material: Alnico Shape: Rod Finish: Nickel Outer Diameter: 0.375 inch Thickness: 0.905 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.03 lb.
Description
Specifications: Material: Alnico Shape: Rod Finish: Nickel Outer Diameter: 0.375 inch Thickness: 0.905 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.03 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Rod - CA-0277 - Magnet Kingdom
Medford, NY, USA
Alnico Rod
CA-0277
Alnico Rod CA-0277
Specifications: Material: Alnico Shape: Rod Finish: Nickel Outer Diameter: 0.375 inch Thickness: 0.905 inch Mounting: N/A Grade: 5 MGOe: 3.9 Machineable: No Maximum Operating Temperature: 525 °C Impact Resistance: Moderate Weight: 0.03 lb.

Specifications:

Material: Alnico

Shape: Rod

Finish: Nickel

Outer Diameter: 0.375 inch

Thickness: 0.905 inch

Mounting: N/A

Grade: 5

MGOe: 3.9

Machineable: No

Maximum Operating Temperature: 525 °C

Impact Resistance: Moderate

Weight: 0.03 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CA-0277
Product Name Alnico Rod
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 5
Operating Temperature 977 F (525 C)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details