Enduro Bearings Bearing 30230

Description
ROLLER BEARING, TAPERED, 150MM ID, 270MM OD, 49MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 150MM ID, 270MM OD, 49MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 209155725 - Radwell International
Willingboro, NJ, United States
Bearing
209155725
Bearing 209155725
ROLLER BEARING, TAPERED, 150MM ID, 270MM OD, 49MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 150MM ID, 270MM OD, 49MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 209155725
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 2482945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
Aerospace Bearings, YAF(Smith) - YAF-12 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details