Endress+Hauser, Inc. Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 60in FMI21-D2D2C1

Description
The capacitive level sensors Liquicap T FMI21-D2D2C1 60in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 60 in. mm for continuous level measurement in conductive liquid. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 60in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland and conforms to the WHG (Water Resources Act).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 60in -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 60in
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 60in
The capacitive level sensors Liquicap T FMI21-D2D2C1 60in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 60 in. mm for continuous level measurement in conductive liquid. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 60in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland and conforms to the WHG (Water Resources Act).

The capacitive level sensors Liquicap T FMI21-D2D2C1 60in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 60 in. mm for continuous level measurement in conductive liquid. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 60in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland and conforms to the WHG (Water Resources Act).

Supplier's Site Datasheet
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 78in -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 78in
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 78in
The capacitive level sensors Liquicap T FMI21-D2D2C1 78in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 78 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T T FMI21-D2D2C1 78 in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland and conforms to the WHG (Water Resources Act).

The capacitive level sensors Liquicap T FMI21-D2D2C1 78in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 78 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T T FMI21-D2D2C1 78 in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland and conforms to the WHG (Water Resources Act).

Supplier's Site Datasheet
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 40in -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 40in
Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 40in
The capacitive level sensors Liquicap FMI21-D2D2C1 40in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 40 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 40in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland.

The capacitive level sensors Liquicap FMI21-D2D2C1 40in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 40 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 40in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland.

Supplier's Site Datasheet
Capacitive level sensor Endress+Hauser Liquicap T FMI21-D2D2C1 20in -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive level sensor Endress+Hauser Liquicap T FMI21-D2D2C1 20in
Capacitive level sensor Endress+Hauser Liquicap T FMI21-D2D2C1 20in
The capacitive level sensor Liquicap T FMI21-D2D2C1 20in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 20 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 20in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland.

The capacitive level sensor Liquicap T FMI21-D2D2C1 20in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 20 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In combination with the Fieldgate FXA320 (remote reading via internet technology), the Liquicap T is an ideal solution for material stockpiling and logistics optimisation. The capacitive level sensors Liquicap T FMI21-D2D2C1 20in has a 1 1/2" NPT process connection thread and is connected using a 1/2" NPT cable gland.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Automation24, Inc. Automation24, Inc. Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Name Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 60in Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 78in Capacitive level sensors Endress+Hauser Liquicap T FMI21-D2D2C1 40in Capacitive level sensor Endress+Hauser Liquicap T FMI21-D2D2C1 20in
Device Classification Sensor System Sensor System Sensor System Sensor System
Measuring Range 59.06 inch (1500 mm) 78.74 inch (2000 mm) 39.37 inch (1000 mm) 19.69 inch (500 mm)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Continuous Level Continuous Level Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Reed Series - Reed - Coolant - Littelfuse, Inc.
Specs
Media Type Liquid
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Weld-On Magnetic Level Gauge -  - LJ Star
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details