EMX Industries, Inc. Tin-Side Online Detection System UVX

Description
The UVX Tin-Side Detection System employs our field-proven, UVX™ sensor to deliver reliable tin-side glass detection. Glass processors now have an integratable solution to identify tin-side float-glass for laminating, printing and special coating applications. Small spot size Remote mounted display and control Display range 00-99 Fast response Adjustable gain Analog outputs and PNP/NPN discrete output Easy-to-use Teach Mode to set up parameters and threshold detection
Description
The UVX Tin-Side Detection System employs our field-proven, UVX™ sensor to deliver reliable tin-side glass detection. Glass processors now have an integratable solution to identify tin-side float-glass for laminating, printing and special coating applications. Small spot size Remote mounted display and control Display range 00-99 Fast response Adjustable gain Analog outputs and PNP/NPN discrete output Easy-to-use Teach Mode to set up parameters and threshold detection

Suppliers

Company
Product
Description
Supplier Links
Tin-Side Online Detection System - UVX - EMX Industries, Inc.
Cleveland, OH, USA
Tin-Side Online Detection System
UVX
Tin-Side Online Detection System UVX
The UVX Tin-Side Detection System employs our field-proven, UVX™ sensor to deliver reliable tin-side glass detection. Glass processors now have an integratable solution to identify tin-side float-glass for laminating, printing and special coating applications. Small spot size Remote mounted display and control Display range 00-99 Fast response Adjustable gain Analog outputs and PNP/NPN discrete output Easy-to-use Teach Mode to set up parameters and threshold detection

The UVX Tin-Side Detection System employs our field-proven, UVX™ sensor to deliver reliable tin-side glass detection. Glass processors now have an integratable solution to identify tin-side float-glass for laminating, printing and special coating applications.

  • Small spot size
  • Remote mounted display and control
  • Display range 00-99
  • Fast response
  • Adjustable gain
  • Analog outputs and PNP/NPN discrete output
  • Easy-to-use Teach Mode to set up parameters and threshold detection
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Meters and Appearance Instruments
Product Number UVX
Product Name Tin-Side Online Detection System
Property Measured Gloss; Light Intensity
Application Laminating, Printing, Glass Processing
Instrument Dimensions 51mm x 106mm x 167mm
Unlock Full Specs
to access all available technical data

Similar Products

Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b
Instrument Type Spectrophotometer
View Details
Surface Testing - Gloss Meter - PCE-PGM 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details