The PCE-CSM 20 is a handheld spectrophotometer for industrial color measurement, featuring an 8 mm measuring aperture and support for SCI and SCE specular modes. It uses a 4-color LED light source with a lifespan of over 3 million measurements and operates within a 400 to 700 nm wavelength range in 10 nm increments. The device includes a 256-pixel CMOS sensor, a 3.5-inch TFT touch display, and stores up to 2,000 standards and 20,000 samples. It measures in CIE Lab, XYZ, and other colorimetric spaces with a repeatability of ΔE*ab ≤ 0.06 and inter-instrument error of ΔE*ab ≤ 0.4. Power is supplied by a built-in lithium-ion battery, and data transfers via USB. Dimensions are 184 × 77 × 105 mm, weight is 600 g, and it operates from 0 to 40°C. The instrument conforms to CIE No. 15, GB/T 3978, ISO 7724/1, ASTM E1164, and DIN 5033 Teil.
Color Meter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via SW over USB / 4-color LED as light source
PCE-CSM 20 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a single 8 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 20 offers a long battery life, 4-color lamp and an easy-to-use portable design. The powerful battery allows up to 5000 measurements. The lighting used on the spectrometer is designed to carry out three million measurements. Camera/illumination locating for small samples.
The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | PCE-CSM 20 |
| Product Name | Color Meter |
| Property Measured | Color |
| Measurement Scale | Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB |
| Instrument Geometry | 8 deg / d |
| Instrument Dimensions | 184 x 77 x 105 mm / 7.2 x 3.0 x 4.1 in |