MODEL 7051-PCM4Q5A6M -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7051-PCM4Q5A6M
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7051-PCM4Q5A6M
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7051-PCM4Q5A6M |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-10 to 50 C (14 to 122 F)
|
|
Frequency Range
|
1930 to 1990 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Operating Temperature
-20 to 85 C (-4 to 185 F)
Frequency Range
600 to 4200 MHz
Minimum Gain
44 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
50 to 1800 MHz
View Details