MODEL 7035-PCM3R3SIR -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7035-PCM3R3SIR
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7035-PCM3R3SIR
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7035-PCM3R3SIR |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier; Multi-carrier
|
|
Operating Temperature
|
-10 to 50 C (14 to 122 F)
|
|
Frequency Range
|
869 to 894 MHz
|
|
Minimum Gain
|
56 dB
|
|
Maximum Gain
|
56 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
12000 to 18000 MHz
Minimum Gain
36 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; TSNP-6-2
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-40 to 95 C (-40 to 203 F)
Frequency Range
10000 to 11700 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details