MODEL 7034-PCM3Q4AGM -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7034-PCM3Q4AGM
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7034-PCM3Q4AGM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7034-PCM3Q4AGM |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-5 to 60 C (23 to 140 F)
|
|
Frequency Range
|
952 to 957 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
2300 to 2700 MHz
Minimum Gain
0.7000 dB
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
47 to 1218 MHz
View Details