MODEL 6009-MBS6C6KUT -- 6000 SERIES MATCHED BAND SYSTEM
Empower RF Systems
6000 Series Matched Band System
Model 6009-MBS6C6KUT
Datasheet
Datasheet
Suppliers
6000 Series Matched Band System
Model 6009-MBS6C6KUT
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 6009-MBS6C6KUT |
|
Product Name
|
6000 Series Matched Band System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-20 to 55 C (-4 to 131 F)
|
|
Frequency Range
|
3100 to 3500 MHz
|
|
Minimum Gain
|
60 dB
|
|
Maximum Gain
|
60 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-270 WBL-16 GULL
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 45 C (-4 to 113 F)
Frequency Range
800 to 1000 MHz
View Details
2 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 12000 MHz
Minimum Gain
11 to 13 dB
View Details