MODEL 6005-MBS2527FL -- 6000 SERIES MATCHED BAND SYSTEM
Empower RF Systems
6000 Series Matched Band System
Model 6005-MBS2527FL
Datasheet
Datasheet
Suppliers
6000 Series Matched Band System
Model 6005-MBS2527FL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 6005-MBS2527FL |
|
Product Name
|
6000 Series Matched Band System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
2500 to 2700 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
Frequency Range
26500 to 29500 MHz
View Details