MODEL 5502-HFM4A9G16F -- 5500 SERIES HIGH FREQUENCY MODULE
Empower RF Systems
5500 Series High Frequency Module
Model 5502-HFM4A9G16F
Datasheet
Datasheet
Suppliers
5500 Series High Frequency Module
Model 5502-HFM4A9G16F
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5502-HFM4A9G16F |
|
Product Name
|
5500 Series High Frequency Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
1000 to 18000 MHz
|
|
Minimum Gain
|
30 dB
|
|
Maximum Gain
|
31 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Applications
Wireless LAN applications
Frequency Range
5150 to 5850 MHz
View Details
2 suppliers
RoHS Compliant
RoHS
Frequency Range
1800 to 2400 MHz
Output Power
30 dBm
View Details
Frequency Range
2000 to 24000 MHz
Package Type
bare-die
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details