MODEL 5210-MBM65709K -- 5000 SERIES MATCHED BAND MODULE
Empower RF Systems
5000 Series Matched Band Module
Model 5210-MBM65709K
Datasheet
Datasheet
Suppliers
5000 Series Matched Band Module
Model 5210-MBM65709K
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 5210-MBM65709K |
|
Product Name
|
5000 Series Matched Band Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-30 to 60 C (-22 to 140 F)
|
|
Frequency Range
|
6500 to 7000 MHz
|
|
Minimum Gain
|
41 dB
|
|
Maximum Gain
|
41 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 20-QFN (3x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
Frequency Range
10 to 6000 MHz
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
28000 to 36000 MHz
Maximum Gain
22 dB
View Details